Philips Azur GC4865/12 iron Steam iron SteamGlide soleplate 2400 W Blue

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59697
Info modified on:
12 Apr 2024, 16:48:37
Short summary description Philips Azur GC4865/12 iron Steam iron SteamGlide soleplate 2400 W Blue:
Philips Azur GC4865/12, Steam iron, SteamGlide soleplate, 2.5 m, 200 g/min, Blue, 45 g/min
Long summary description Philips Azur GC4865/12 iron Steam iron SteamGlide soleplate 2400 W Blue:
Philips Azur GC4865/12. Type: Steam iron, Soleplate type: SteamGlide soleplate, Cord length: 2.5 m. Iron power: 2400 W, AC input voltage: 220 - 240 V. Weight: 1.6 kg