Philips Hard Disk/DVD Recorder 160 GB

https://images.icecat.biz/img/norm/high/1226251-2060.jpg
Brand:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
18099
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips Hard Disk/DVD Recorder 160 GB:

Philips Hard Disk/DVD Recorder 160 GB, PAL I, SECAM B/G, SECAM D/K, Standard Play Plus (SPP), 13-bit/54MHz, 24-bit/96MHz, 24-bit/96kHz, MPEG1, MPEG2, MPEG4

Long summary description Philips Hard Disk/DVD Recorder 160 GB:

Philips Hard Disk/DVD Recorder 160 GB. Analog signal format system: PAL I, SECAM B/G, SECAM D/K, Recording modes: Standard Play Plus (SPP), Video D/A Converter (DAC): 13-bit/54MHz. Audio A/D Converter (ADC): 24-bit/96MHz, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG1, MPEG2, MPEG4, Audio formats supported: MP3, PCM, WMA. Power consumption (typical): 28 W, Power consumption (standby): 3.7 W. Weight: 4.4 kg

Embed the product datasheet into your content