Philips CSS5330G/12 speaker set 340 W Grey 3.1 channels 40 W Bluetooth

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
114126
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Philips CSS5330G/12 speaker set 340 W Grey 3.1 channels 40 W Bluetooth:
Philips CSS5330G/12, 3.1 channels, 340 W, Grey, 40 W, 120 - 18000 Hz, 5 Ω
Long summary description Philips CSS5330G/12 speaker set 340 W Grey 3.1 channels 40 W Bluetooth:
Philips CSS5330G/12. Audio output channels: 3.1 channels, RMS rated power: 340 W, Product colour: Grey. Satellite speakers RMS power: 40 W, Satellite speaker frequency range: 120 - 18000 Hz, Satellite speaker impedance: 5 Ω. Center speaker RMS power: 40 W, Center speaker frequency range: 80 - 18000 Hz, Center speaker impedance: 4 Ω. Subwoofer RMS power: 220 W, Subwoofer frequency range: 45 - 150 Hz, Subwoofer impedance: 3 Ω. Width: 580 mm, Depth: 9.8 mm, Height: 5.15 mm