Philips Naturelle TeaLights 3 set 6918760PU

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
32187
Info modified on:
14 Mar 2024, 19:07:36
Short summary description Philips Naturelle TeaLights 3 set 6918760PU:
Philips Naturelle TeaLights 3 set 6918760PU, Bedroom, Living room, IP44, III, Expressive, 3 bulb(s), 0.5 W
Long summary description Philips Naturelle TeaLights 3 set 6918760PU:
Philips Naturelle TeaLights 3 set 6918760PU. Suitable location: Bedroom, Living room, International Protection (IP) code: IP44, Protection class: III. Number of bulbs: 3 bulb(s), Bulb power: 0.5 W, Replacement bulb power (max): 0.5 W. Package width: 172 mm, Package depth: 292 mm, Package height: 112 mm