Philips 6800 series 58PUK6809/12 TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
126015
Info modified on:
05 Nov 2024, 10:52:31
Short summary description Philips 6800 series 58PUK6809/12 TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:
Philips 6800 series 58PUK6809/12, 147.3 cm (58"), 3840 x 2160 pixels, 3D, Smart TV, Wi-Fi, Black
Long summary description Philips 6800 series 58PUK6809/12 TV 147.3 cm (58") 4K Ultra HD Smart TV Wi-Fi Black 350 cd/m²:
Philips 6800 series 58PUK6809/12. Display diagonal: 147.3 cm (58"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: Perfect Picture Plus 400, Display brightness: 350 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product colour: Black