Philips 4000 series 50PFH4009/88 TV 127 cm (50") Full HD Black 280 cd/m²

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
156331
Info modified on:
30 Oct 2024, 13:21:15
Short summary description Philips 4000 series 50PFH4009/88 TV 127 cm (50") Full HD Black 280 cd/m²:
Philips 4000 series 50PFH4009/88, 127 cm (50"), 1920 x 1080 pixels, Full HD, LED, DVB-C, DVB-T, Black
Long summary description Philips 4000 series 50PFH4009/88 TV 127 cm (50") Full HD Black 280 cd/m²:
Philips 4000 series 50PFH4009/88. Display diagonal: 127 cm (50"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: PMR (Perfect Motion Rate) 100 Hz, Display brightness: 280 cd/m², Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product colour: Black