Philips 37" Flat TV w/ Perfect Pixel HD Engine & Ambilight Spectra 2 94 cm (37") Full HD Black 500 cd/m²

Brand:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44381
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Philips 37" Flat TV w/ Perfect Pixel HD Engine & Ambilight Spectra 2 94 cm (37") Full HD Black 500 cd/m²:
Philips 37" Flat TV w/ Perfect Pixel HD Engine & Ambilight Spectra 2, 94 cm (37"), 1920 x 1080 pixels, Full HD, LCD, Black
Long summary description Philips 37" Flat TV w/ Perfect Pixel HD Engine & Ambilight Spectra 2 94 cm (37") Full HD Black 500 cd/m²:
Philips 37" Flat TV w/ Perfect Pixel HD Engine & Ambilight Spectra 2. Display diagonal: 94 cm (37"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 2 ms, Native aspect ratio: 16:9. Product colour: Black