Philips E Line 328E9QJAB/27 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black, Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
21270
Info modified on:
15 Jul 2024, 03:20:27
Short summary description Philips E Line 328E9QJAB/27 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black, Silver:
Philips E Line 328E9QJAB/27, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black, Silver
Long summary description Philips E Line 328E9QJAB/27 computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD LCD Black, Silver:
Philips E Line 328E9QJAB/27. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Gloss, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black, Silver