Philips S Line 243S7EJMB/27 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
42618
Info modified on:
30 Dec 2024, 17:23:52
Short summary description Philips S Line 243S7EJMB/27 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Philips S Line 243S7EJMB/27, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms, Black
Long summary description Philips S Line 243S7EJMB/27 computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black:
Philips S Line 243S7EJMB/27. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub, USB hub version: 2.0. VESA mounting, Height adjustment. Product colour: Black