Philips IPS LCD monitor, LED backlight 237E3QPHSU/96

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
28747
Info modified on:
31 May 2024, 09:35:13
Short summary description Philips IPS LCD monitor, LED backlight 237E3QPHSU/96:
Philips IPS LCD monitor, LED backlight 237E3QPHSU/96, 58.4 cm (23"), 1920 x 1080 pixels, Full HD, LCD, 7 ms, Black
Long summary description Philips IPS LCD monitor, LED backlight 237E3QPHSU/96:
Philips IPS LCD monitor, LED backlight 237E3QPHSU/96. Display diagonal: 58.4 cm (23"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. Display: LCD. Response time: 7 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black