Philips V Line 221V8A computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
37291
Info modified on:
14 Jun 2024, 03:22:31
Short summary description Philips V Line 221V8A computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:
Philips V Line 221V8A, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LCD, 4 ms, Black
Long summary description Philips V Line 221V8A computer monitor 54.6 cm (21.5") 1920 x 1080 pixels Full HD LCD Black:
Philips V Line 221V8A. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black