Philips Brilliance LED-backlit LCD monitor 221S6QYMB/01

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16346
Info modified on:
30 Dec 2024, 17:23:44
Short summary description Philips Brilliance LED-backlit LCD monitor 221S6QYMB/01:
Philips Brilliance LED-backlit LCD monitor 221S6QYMB/01, 54.6 cm (21.5"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description Philips Brilliance LED-backlit LCD monitor 221S6QYMB/01:
Philips Brilliance LED-backlit LCD monitor 221S6QYMB/01. Display diagonal: 54.6 cm (21.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black