https://images.icecat.biz/img/brand/thumb/25_c26c0239c23244eaaccd8bb3e8990a9e.jpg

Philips 206V6QSBA/93 computer monitor 50.8 cm (20") 1440 x 900 pixels WXGA+ LED Black

https://images.icecat.biz/img/gallery/img_30633630_high_1482479339_0401_19427.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
20105
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips 206V6QSBA/93 computer monitor 50.8 cm (20") 1440 x 900 pixels WXGA+ LED Black:

Philips 206V6QSBA/93, 50.8 cm (20"), 1440 x 900 pixels, WXGA+, LCD, 14 ms, Black

Long summary description Philips 206V6QSBA/93 computer monitor 50.8 cm (20") 1440 x 900 pixels WXGA+ LED Black:

Philips 206V6QSBA/93. Display diagonal: 50.8 cm (20"), Display resolution: 1440 x 900 pixels, HD type: WXGA+, Display technology: LED. Display: LCD. Response time: 14 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting. Product colour: Black

Embed the product datasheet into your content