Philips Hue White ambience Adore Bathroom mirror light

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
89861
Info modified on:
30 Apr 2024, 21:13:00
Short summary description Philips Hue White ambience Adore Bathroom mirror light:
Philips Hue White ambience Adore Bathroom mirror light, Smart wall light, White, LED, Synthetics, Non-changeable bulb(s), White
Long summary description Philips Hue White ambience Adore Bathroom mirror light:
Philips Hue White ambience Adore Bathroom mirror light. Type: Smart wall light, Product colour: White, Bulb type: LED. Power source type: AC, Input voltage: 220-240 V, Bulb voltage: 24 V. Width: 116 mm, Depth: 675 mm, Height: 43 mm. Package width: 733 mm, Package depth: 1630 mm, Package height: 93 mm. Package net weight: 780 g, Package gross weight: 1.25 kg