Oral-B SmartSeries Smart 4 4000N CrossAction Adult Rotating-oscillating toothbrush White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
95035
Info modified on:
03 Jun 2024, 14:56:19
Short summary description Oral-B SmartSeries Smart 4 4000N CrossAction Adult Rotating-oscillating toothbrush White:
Oral-B SmartSeries Smart 4 4000N CrossAction, Adult, Rotating-oscillating toothbrush, Daily care, Sensitive, Whitening, White, 9900 movements per minute, 4 x 30 sec
Long summary description Oral-B SmartSeries Smart 4 4000N CrossAction Adult Rotating-oscillating toothbrush White:
Oral-B SmartSeries Smart 4 4000N CrossAction. Purpose: Adult, Toothbrush type: Rotating-oscillating toothbrush, Teeth brushing modes: Daily care, Sensitive, Whitening. Power source: Battery, Battery type: Built-in, Battery technology: Lithium-Ion (Li-Ion). Weight: 302.88 g. Package width: 100 mm, Package depth: 178 mm, Package height: 253 mm. Number of handles included: 1 pc(s), Number of brush heads included: 2 pc(s)