NETGEAR ReadyNAS Pro 2 Intel Atom® 1 GB DDR2 0 TB

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
102057
Info modified on:
10 Aug 2024, 09:49:38
Short summary description NETGEAR ReadyNAS Pro 2 Intel Atom® 1 GB DDR2 0 TB:
NETGEAR ReadyNAS Pro 2, Intel Atom®, 1 GB, DDR2, 0 TB
Long summary description NETGEAR ReadyNAS Pro 2 Intel Atom® 1 GB DDR2 0 TB:
NETGEAR ReadyNAS Pro 2. Processor family: Intel Atom®, Processor frequency: 1.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 0 TB