NETGEAR ReadyNAS 316 NAS Desktop Intel Atom® 2 GB 12 TB HDD ReadyNAS OS Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
8601
Info modified on:
10 Aug 2024, 09:31:33
Short summary description NETGEAR ReadyNAS 316 NAS Desktop Intel Atom® 2 GB 12 TB HDD ReadyNAS OS Black:
NETGEAR ReadyNAS 316, NAS, Desktop, Intel Atom®, 2 GB, 12 TB, HDD
Long summary description NETGEAR ReadyNAS 316 NAS Desktop Intel Atom® 2 GB 12 TB HDD ReadyNAS OS Black:
NETGEAR ReadyNAS 316. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Intel Atom®, Processor frequency: 2.1 GHz. Internal memory: 2 GB. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: ReadyNAS OS