Neomounts tv wall mount

https://images.icecat.biz/img/gallery/80aa596de384b71a65aa9b001d595fc5.jpg
Brand:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
445385
Info modified on:
07 Nov 2024, 02:52:29
Long product name Neomounts tv wall mount:

Neomounts TV/Monitor Wall Mount (tiltable) for 22"-40" Screen - Black

Neomounts tv wall mount:

The Neomounts wall mount, model LED-W220 is a tiltable wall mount for flat screens up to 40". This mount is a great choice when you want the ultimate viewing flexibility with your flat screen. Neomounts' tilt (10°) technology allows the mount to change to any viewing angle to fully benefit from the capabilities of the flat screen. Depth of this mount is 4 centimetres.

Neomounts LED-W220 is suitable for screens up to 40" (102 cm). The weight capacity of this product is 50 kg each screen. The wall mount is suitable for screens that meet VESA hole pattern 100x100 to 200x200mm. Different hole patterns can be covered using Neomounts VESA adapter plates.

Create a clean design ambiance for your flat screen TV in the living room, bedroom or home cinema.

All installation material is included with the product.

Short summary description Neomounts tv wall mount:

Neomounts tv wall mount, 101.6 cm (40"), 100 x 100 mm, 200 x 200 mm, 0 - 10°, Steel, Black

Long summary description Neomounts tv wall mount:

Neomounts tv wall mount. Maximum weight capacity: 50 kg, Minimum screen size: 55.9 cm (22"), Maximum screen size: 101.6 cm (40"), Minimum VESA mount: 100 x 100 mm, Maximum VESA mount: 200 x 200 mm. Tilt angle range: 0 - 10°, Distance to the wall (max): 3.9 cm. Product colour: Black

Warranty:
5 year
Embed the product datasheet into your content