Neff KI8816DE1 fridge Built-in 289 L E White

https://images.icecat.biz/img/gallery/95675281_3113329167.jpg
Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
25024
Info modified on:
10 Aug 2024, 06:51:42
Short summary description Neff KI8816DE1 fridge Built-in 289 L E White:

Neff KI8816DE1, 289 L, SN-ST, 37 dB, E, White

Long summary description Neff KI8816DE1 fridge Built-in 289 L E White:

Neff KI8816DE1. Fridge net capacity: 289 L, Climate class: SN-ST, Noise level: 37 dB. Fridge number of shelves/baskets: 7, Number of vegetable drawers: 3. Lamp type: LED. Door hinge: Right. Annual energy consumption: 150 kWh, Energy efficiency class: E. Weight: 69.4 kg. Product colour: White

Embed the product datasheet into your content