Neff B58VT68N0B oven 71 L 3450 W Black, Stainless steel

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
61948
Info modified on:
29 Nov 2024, 15:42:37
Short summary description Neff B58VT68N0B oven 71 L 3450 W Black, Stainless steel:
Neff B58VT68N0B, Medium, Electric, 71 L, 3450 W, 71 L, 40 - 275 °C
Long summary description Neff B58VT68N0B oven 71 L 3450 W Black, Stainless steel:
Neff B58VT68N0B. Oven size: Medium, Oven type: Electric, Total oven(s) interior capacity: 71 L. Appliance placement: Built-in, Product colour: Black, Stainless steel, Control type: Touch. Energy consumption (conventional): 0.90 kWh, Energy consumption (forced convection): 0.74 kWh. Lamps quantity: 2 lamp(s), Lamp type: Halogen. Installation compartment depth: 55 cm, Width: 596 mm, Depth: 548 mm