MSI X299 TOMAHAWK motherboard Intel® X299 LGA 2066 (Socket R4) ATX

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
59703
Info modified on:
14 Mar 2024, 19:14:53
Short summary description MSI X299 TOMAHAWK motherboard Intel® X299 LGA 2066 (Socket R4) ATX:
MSI X299 TOMAHAWK, Intel, LGA 2066 (Socket R4), Intel® Core™ X-series, DDR4-SDRAM, 128 GB, DIMM
Long summary description MSI X299 TOMAHAWK motherboard Intel® X299 LGA 2066 (Socket R4) ATX:
MSI X299 TOMAHAWK. Processor manufacturer: Intel, Processor socket: LGA 2066 (Socket R4), Compatible processor series: Intel® Core™ X-series. Supported memory types: DDR4-SDRAM, Maximum internal memory: 128 GB, Memory slots type: DIMM. Supported storage drive interfaces: M.2, SATA III, RAID levels: 0, 1, 5, 10. Parallel processing technology support: 3-Way CrossFireX, 3-Way SLI. Ethernet interface type: Gigabit Ethernet, LAN controller: Intel® I219-V