MSI Megabook VR700 Intel Pentium Mobile T2080 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 FreeDOS

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
38287
Info modified on:
28 Jan 2025, 10:11:03
Short summary description MSI Megabook VR700 Intel Pentium Mobile T2080 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 FreeDOS:
MSI Megabook VR700, Intel Pentium Mobile, 1.73 GHz, 43.2 cm (17"), 1440 x 900 pixels, 2 GB, 120 GB
Long summary description MSI Megabook VR700 Intel Pentium Mobile T2080 43.2 cm (17") 2 GB DDR2-SDRAM 120 GB Intel® GMA 950 FreeDOS:
MSI Megabook VR700. Processor family: Intel Pentium Mobile, Processor model: T2080, Processor frequency: 1.73 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1440 x 900 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 120 GB, Optical drive type: DVD±RW. Discrete graphics card model: Intel® GMA 950. Operating system installed: FreeDOS. Weight: 3.4 kg