MSI V298-002R graphics card NVIDIA GeForce GTX 780 3 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
102960
Info modified on:
02 Sept 2024, 20:34:34
Short summary description MSI V298-002R graphics card NVIDIA GeForce GTX 780 3 GB GDDR5:
MSI V298-002R, GeForce GTX 780, 3 GB, GDDR5, 384 bit, 2560 x 1600 pixels, PCI Express 3.0
Long summary description MSI V298-002R graphics card NVIDIA GeForce GTX 780 3 GB GDDR5:
MSI V298-002R. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 780, Processor frequency: 954 MHz. Discrete graphics card memory: 3 GB, Graphics card memory type: GDDR5, Memory bus: 384 bit, Memory clock speed: 6008 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11.1, OpenGL version: 4.3, Dual Link DVI. Interface type: PCI Express 3.0. Cooling type: Active