MSI N9600GT Zilent 1G GeForce 9600 GT 1 GB GDDR3

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
68825
Info modified on:
07 Apr 2020, 09:44:55
Short summary description MSI N9600GT Zilent 1G GeForce 9600 GT 1 GB GDDR3:
MSI N9600GT Zilent 1G, GeForce 9600 GT, 1 GB, GDDR3, 256 bit, 1800 MHz, 2560 x 1600 pixels
Long summary description MSI N9600GT Zilent 1G GeForce 9600 GT 1 GB GDDR3:
MSI N9600GT Zilent 1G. Graphics processor: GeForce 9600 GT. Discrete graphics card memory: 1 GB, Graphics card memory type: GDDR3, Memory bus: 256 bit, Memory clock speed: 1800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.1, Dual Link DVI