MSI Geforce 8400GS - PCI-Express, 256MB, DDR2 GeForce 8400 GS GDDR2

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
64358
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI Geforce 8400GS - PCI-Express, 256MB, DDR2 GeForce 8400 GS GDDR2:
MSI Geforce 8400GS - PCI-Express, 256MB, DDR2, GeForce 8400 GS, GDDR2, 64 bit, 800 MHz, 2560 x 1600 pixels
Long summary description MSI Geforce 8400GS - PCI-Express, 256MB, DDR2 GeForce 8400 GS GDDR2:
MSI Geforce 8400GS - PCI-Express, 256MB, DDR2. Graphics processor: GeForce 8400 GS. Graphics card memory type: GDDR2, Memory bus: 64 bit, Memory clock speed: 800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 10, OpenGL version: 2.0