MSI AERO ITX GeForce RTX 2060 SUPER

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35643
Info modified on:
02 Sept 2024, 20:35:20
Short summary description MSI AERO ITX GeForce RTX 2060 SUPER:
MSI AERO ITX GeForce RTX 2060 SUPER, GeForce RTX 2060 SUPER, 8 GB, GDDR6, 256 bit, 7680 x 4320 pixels, PCI Express x16 3.0
Long summary description MSI AERO ITX GeForce RTX 2060 SUPER:
MSI AERO ITX GeForce RTX 2060 SUPER. Graphics processor family: NVIDIA, Graphics processor: GeForce RTX 2060 SUPER. Discrete graphics card memory: 8 GB, Graphics card memory type: GDDR6, Memory bus: 256 bit. Maximum resolution: 7680 x 4320 pixels. DirectX version: 12.0, OpenGL version: 4.5. Interface type: PCI Express x16 3.0. Cooling type: Active, Number of fans: 1 fan(s)