MSI Optix MEG381CQR PLUS computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
155655
Info modified on:
30 Dec 2024, 17:23:41
Short summary description MSI Optix MEG381CQR PLUS computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:
MSI Optix MEG381CQR PLUS, 95.2 cm (37.5"), 3840 x 1600 pixels, UltraWide Quad HD+, LCD, 1 ms, Black
Long summary description MSI Optix MEG381CQR PLUS computer monitor 95.2 cm (37.5") 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:
MSI Optix MEG381CQR PLUS. Display diagonal: 95.2 cm (37.5"), Display resolution: 3840 x 1600 pixels, HD type: UltraWide Quad HD+, Display technology: LCD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black