MSI N570GTX Twin Frozr II NVIDIA GeForce GTX 570 1.25 GB GDDR5

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
56915
Info modified on:
02 Sept 2024, 20:33:59
Short summary description MSI N570GTX Twin Frozr II NVIDIA GeForce GTX 570 1.25 GB GDDR5:
MSI N570GTX Twin Frozr II, GeForce GTX 570, 1.25 GB, GDDR5, 320 bit, 2560 x 1600 pixels, PCI Express x16
Long summary description MSI N570GTX Twin Frozr II NVIDIA GeForce GTX 570 1.25 GB GDDR5:
MSI N570GTX Twin Frozr II. Graphics processor family: NVIDIA, Graphics processor: GeForce GTX 570, Processor frequency: 732 MHz. Discrete graphics card memory: 1.25 GB, Graphics card memory type: GDDR5, Memory bus: 320 bit, Memory clock speed: 3800 MHz. Maximum resolution: 2560 x 1600 pixels. DirectX version: 11, OpenGL version: 4.0, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active