MSI Megabook GX700 Extreme Edition Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9900
Info modified on:
29 Jan 2025, 19:08:04
Short summary description MSI Megabook GX700 Extreme Edition Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium:
MSI Megabook GX700 Extreme Edition, Intel® Core™2 Duo, 2.2 GHz, 43.2 cm (17"), 1680 x 1050 pixels, 2 GB, 250 GB
Long summary description MSI Megabook GX700 Extreme Edition Intel® Core™2 Duo T7500 43.2 cm (17") 2 GB DDR2-SDRAM 250 GB NVIDIA® GeForce® 8600M GT Windows Vista Home Premium:
MSI Megabook GX700 Extreme Edition. Processor family: Intel® Core™2 Duo, Processor model: T7500, Processor frequency: 2.2 GHz. Display diagonal: 43.2 cm (17"), Display resolution: 1680 x 1050 pixels. Internal memory: 2 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB. Discrete graphics card model: NVIDIA® GeForce® 8600M GT. Operating system installed: Windows Vista Home Premium. Weight: 3.4 kg