MSI Gaming GL62 6QF-671ID laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black

https://images.icecat.biz/img/gallery/30985192_8850.jpg
Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
38431
Info modified on:
01 Feb 2025, 05:48:13
Short summary description MSI Gaming GL62 6QF-671ID laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GL62 6QF-671ID, Intel® Core™ i7, 2.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB

Long summary description MSI Gaming GL62 6QF-671ID laptop Intel® Core™ i7 i7-6700HQ 39.6 cm (15.6") Full HD 4 GB DDR4-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 960M Wi-Fi 5 (802.11ac) Windows 10 Home Black:

MSI Gaming GL62 6QF-671ID. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-6700HQ, Processor frequency: 2.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 10 Home. Product colour: Black

Embed the product datasheet into your content