MSI Gaming GE60 2PL(Apache)-293MY Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
77764
Info modified on:
25 Jan 2025, 22:54:57
Short summary description MSI Gaming GE60 2PL(Apache)-293MY Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black:
MSI Gaming GE60 2PL(Apache)-293MY, Intel® Core™ i7, 2.5 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 1 TB
Long summary description MSI Gaming GE60 2PL(Apache)-293MY Intel® Core™ i7 i7-4710HQ Laptop 39.6 cm (15.6") Full HD 4 GB DDR3L-SDRAM 1 TB HDD NVIDIA® GeForce® GTX 850M Windows 8.1 Black:
MSI Gaming GE60 2PL(Apache)-293MY. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-4710HQ, Processor frequency: 2.5 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: Windows 8.1. Product colour: Black