MSI Vortex G25 8RD-014NL PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Desktop Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
27279
Info modified on:
14 Mar 2024, 19:07:18
Short summary description MSI Vortex G25 8RD-014NL PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Desktop Black:
MSI Vortex G25 8RD-014NL, 3.2 GHz, Intel® Core™ i7, i7-8700, 16 GB, 1.26 TB, Windows 10
Long summary description MSI Vortex G25 8RD-014NL PC Intel® Core™ i7 i7-8700 16 GB DDR4-SDRAM 1.26 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Desktop Black:
MSI Vortex G25 8RD-014NL. Processor frequency: 3.2 GHz, Processor family: Intel® Core™ i7, Processor model: i7-8700. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 1.26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10. Chassis type: Desktop. Product type: PC. Weight: 2.5 kg. Product colour: Black