MSI AE2280-B All-in-One PC/workstation Intel® Core™ i3 i3-540 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16416
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI AE2280-B All-in-One PC/workstation Intel® Core™ i3 i3-540 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:
MSI AE2280-B, 54.6 cm (21.5"), Full HD, Intel® Core™ i3, 4 GB, 640 GB, Windows 7 Home Premium
Long summary description MSI AE2280-B All-in-One PC/workstation Intel® Core™ i3 i3-540 54.6 cm (21.5") 1920 x 1080 pixels Touchscreen 4 GB DDR3-SDRAM 640 GB HDD Windows 7 Home Premium Black:
MSI AE2280-B. Display diagonal: 54.6 cm (21.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Processor family: Intel® Core™ i3, Processor frequency: 3.06 GHz. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 640 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Built-in camera. Optical drive type: DVD Super Multi. Operating system installed: Windows 7 Home Premium. Product colour: Black