MSI Trident -007EU Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Small Desktop PC Black

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
34666
Info modified on:
14 Mar 2024, 19:50:13
Short summary description MSI Trident -007EU Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Small Desktop PC Black:
MSI Trident -007EU, 2.7 GHz, Intel® Core™ i5, i5-6400, 8 GB, 1.13 TB, Windows 10 Home
Long summary description MSI Trident -007EU Intel® Core™ i5 i5-6400 8 GB DDR4-SDRAM 1.13 TB HDD+SSD NVIDIA® GeForce® GTX 1060 Windows 10 Home Small Desktop PC Black:
MSI Trident -007EU. Processor frequency: 2.7 GHz, Processor family: Intel® Core™ i5, Processor model: i5-6400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2133 MHz. Total storage capacity: 1.13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530, Discrete graphics card model: NVIDIA® GeForce® GTX 1060. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 230 W. Chassis type: Small Desktop. Product type: PC