MSI Cubi N 8GL-073EU Intel® Celeron® N4000 4 GB DDR4-SDRAM 64 GB SSD Windows 10 Pro Mini PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35195
Info modified on:
14 Mar 2024, 19:46:36
Short summary description MSI Cubi N 8GL-073EU Intel® Celeron® N4000 4 GB DDR4-SDRAM 64 GB SSD Windows 10 Pro Mini PC Black:
MSI Cubi N 8GL-073EU, 1.1 GHz, Intel® Celeron®, N4000, 4 GB, 64 GB, Windows 10 Pro
Long summary description MSI Cubi N 8GL-073EU Intel® Celeron® N4000 4 GB DDR4-SDRAM 64 GB SSD Windows 10 Pro Mini PC Black:
MSI Cubi N 8GL-073EU. Processor frequency: 1.1 GHz, Processor family: Intel® Celeron®, Processor model: N4000. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 600. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 40 W. Chassis type: Mini PC. Product type: Mini PC. Product colour: Black