MSI 970A Gaming Pro Carbon

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
98743
Info modified on:
21 Apr 2021, 10:45:53
Short summary description MSI 970A Gaming Pro Carbon:
MSI 970A Gaming Pro Carbon, AMD, Socket AM3+, AMD FX™, AMD Phenom, DDR3-SDRAM, 32 GB, DIMM
Long summary description MSI 970A Gaming Pro Carbon:
MSI 970A Gaming Pro Carbon. Processor manufacturer: AMD, Processor socket: Socket AM3+, Compatible processor series: AMD FX™, AMD Phenom. Supported memory types: DDR3-SDRAM, Maximum internal memory: 32 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 5, 10. LAN controller: Intel® I211-AT. Component for: PC, Motherboard form factor: ATX, Motherboard chipset family: AMD