MSI A78M-E45 V2 AMD A78 Socket FM2+ micro ATX

https://images.icecat.biz/img/gallery/27258963_0168.jpg
Brand:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
75754
Info modified on:
30 Oct 2024, 13:06:59
Short summary description MSI A78M-E45 V2 AMD A78 Socket FM2+ micro ATX:

MSI A78M-E45 V2, AMD, Socket FM2+, AMD A, DDR3-SDRAM, 64 GB, DIMM

Long summary description MSI A78M-E45 V2 AMD A78 Socket FM2+ micro ATX:

MSI A78M-E45 V2. Processor manufacturer: AMD, Processor socket: Socket FM2+, Compatible processor series: AMD A. Supported memory types: DDR3-SDRAM, Maximum internal memory: 64 GB, Memory slots type: DIMM. Supported storage drive interfaces: SATA III, RAID levels: 0, 1, 10. Maximum resolution: 4096 x 2160 pixels. Ethernet interface type: Fast Ethernet, Gigabit Ethernet, LAN controller: Realtek RTL8111G

Embed the product datasheet into your content