MSI P31 Neo-F V2 LGA 775 (Socket T) ATX

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
89727
Info modified on:
04 Apr 2019, 09:00:34
Short summary description MSI P31 Neo-F V2 LGA 775 (Socket T) ATX:
MSI P31 Neo-F V2, Intel, LGA 775 (Socket T), Intel® Pentium® 4, Intel® Pentium® D, Intel® Pentium® Extreme Edition, Realtek 8111C, ATX, 7.1 channels
Long summary description MSI P31 Neo-F V2 LGA 775 (Socket T) ATX:
MSI P31 Neo-F V2. Processor manufacturer: Intel, Processor socket: LGA 775 (Socket T), Compatible processor series: Intel® Pentium® 4, Intel® Pentium® D, Intel® Pentium® Extreme Edition. Networking features: Realtek 8111C. Motherboard form factor: ATX, Audio output channels: 7.1 channels, Audio chip: Realtek ALC888. Width: 220 mm, Depth: 305 mm. I/O ports: 1 x IDE