MSI WindPad 110W-232G AMD Z 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Grey

https://images.icecat.biz/img/norm/high/9590950-3175.jpg
Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
53477
Info modified on:
07 Mar 2024, 15:34:52
Short summary description MSI WindPad 110W-232G AMD Z 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Grey:

MSI WindPad 110W-232G, 25.6 cm (10.1"), 1280 x 800 pixels, 32 GB, 2 GB, Windows 7, Grey

Long summary description MSI WindPad 110W-232G AMD Z 32 GB 25.6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 7 Grey:

MSI WindPad 110W-232G. Display diagonal: 25.6 cm (10.1"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1 GHz, Processor family: AMD Z, Processor model: Z-01. Internal memory: 2 GB. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 850 g. Operating system installed: Windows 7. Product colour: Grey

Embed the product datasheet into your content