MEDION E44050 Compact camera 16 MP CCD 4608 x 3456 pixels Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
35728
Info modified on:
21 Oct 2022, 10:14:32
Short summary description MEDION E44050 Compact camera 16 MP CCD 4608 x 3456 pixels Black:
MEDION E44050, 16 MP, 4608 x 3456 pixels, CCD, 5x, HD, Black
Long summary description MEDION E44050 Compact camera 16 MP CCD 4608 x 3456 pixels Black:
MEDION E44050. Camera type: Compact camera, Megapixel (approx.): 16 MP, Sensor type: CCD, Maximum image resolution: 4608 x 3456 pixels. Optical zoom: 5x, Digital zoom: 5x, Focal length range: 4.6 - 23 mm. HD type: HD, Maximum video resolution: 1280 x 720 pixels. Display diagonal: 6.86 cm (2.7"). Internal memory: 64 MB. PictBridge. Product colour: Black