MEDION AKOYA E4213 (MD 99329) Intel® Celeron® N2840 Laptop 35.8 cm (14.1") Full HD 2 GB 32 GB Flash Windows 10 Home Black, White

Brand:
Product family:
Product name:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
144640
Info modified on:
22 Jan 2025, 04:54:11
Short summary description MEDION AKOYA E4213 (MD 99329) Intel® Celeron® N2840 Laptop 35.8 cm (14.1") Full HD 2 GB 32 GB Flash Windows 10 Home Black, White:
MEDION AKOYA E4213 (MD 99329), Intel® Celeron®, 2.16 GHz, 35.8 cm (14.1"), 1920 x 1080 pixels, 2 GB, 32 GB
Long summary description MEDION AKOYA E4213 (MD 99329) Intel® Celeron® N2840 Laptop 35.8 cm (14.1") Full HD 2 GB 32 GB Flash Windows 10 Home Black, White:
MEDION AKOYA E4213 (MD 99329). Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 35.8 cm (14.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 2 GB. Total storage capacity: 32 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 10 Home. Product colour: Black, White