MEDION AKOYA P3402 D AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home PC Black

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
27776
Info modified on:
11 Nov 2024, 16:57:08
Short summary description MEDION AKOYA P3402 D AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home PC Black:
MEDION AKOYA P3402 D, 3.2 GHz, AMD Ryzen™ 5, 8 GB, 1 TB, DVD±RW, Windows 10 Home
Long summary description MEDION AKOYA P3402 D AMD Ryzen™ 5 1400 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon RX 460 Windows 10 Home PC Black:
MEDION AKOYA P3402 D. Processor frequency: 3.2 GHz, Processor family: AMD Ryzen™ 5, Processor model: 1400. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD±RW. Discrete graphics card model: AMD Radeon RX 460. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Product type: PC. Weight: 7 kg. Product colour: Black