Linksys E1000 wireless router Fast Ethernet Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
44287
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Linksys E1000 wireless router Fast Ethernet Black:
Linksys E1000, Ethernet LAN, Black
Long summary description Linksys E1000 wireless router Fast Ethernet Black:
Linksys E1000. WLAN data transfer rate (max): 300 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Networking standards: IEEE 802.11b, IEEE 802.11g, IEEE 802.11n, IEEE 802.3, IEEE 802.3u. Security algorithms: 128-bit WEP, WPA, WPA2. Product colour: Black. Certification: CC, CE, IC-03, Wi-Fi, Windows 7