Liebherr CNEF4815 fridge-freezer Freestanding 361 L Silver

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Data-sheet quality:
created/standardized by Icecat
Product views:
16721
Info modified on:
27 May 2024, 12:18:17
Long product name Liebherr CNEF4815 fridge-freezer Freestanding 361 L Silver:

391L, A+++, 174kWh, 38dB, SN-T, 190W, 220-240V, 50-60Hz, No Frost, Silver, 80.7kg

Short summary description Liebherr CNEF4815 fridge-freezer Freestanding 361 L Silver:

Liebherr CNEF4815, 361 L, No Frost (fridge), SN-T, 16 kg/24h, Fresh zone compartment, Silver

Long summary description Liebherr CNEF4815 fridge-freezer Freestanding 361 L Silver:

Liebherr CNEF4815. Total net capacity: 361 L. Door hinge: Right, Display type: TFT. Climate class: SN-T, Noise level: 38 dB. Fridge net capacity: 260 L, No Frost (fridge), Fridge interior light, Fridge number of shelves/baskets: 5. Freezer net capacity: 101 L, Freezing capacity: 16 kg/24h, No Frost (freezer). Fresh zone compartment. Annual energy consumption: 174 kWh. Product colour: Silver