LG R510 - Spiazzo - P8400 Intel® Core™2 Duo 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500MHD Windows Vista Business

https://images.icecat.biz/img/norm/high/1648793-3478.jpg
Brand:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
9142
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG R510 - Spiazzo - P8400 Intel® Core™2 Duo 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500MHD Windows Vista Business:

LG R510 - Spiazzo - P8400, Intel® Core™2 Duo, 2.26 GHz, 39.1 cm (15.4"), 1280 x 800 pixels, 3 GB, 250 GB

Long summary description LG R510 - Spiazzo - P8400 Intel® Core™2 Duo 39.1 cm (15.4") 3 GB DDR2-SDRAM 250 GB Intel® GMA X4500MHD Windows Vista Business:

LG R510 - Spiazzo - P8400. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 39.1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 3 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA X4500MHD. Operating system installed: Windows Vista Business. Weight: 2.7 kg

Embed the product datasheet into your content