LG OLED65BX6LB TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
84069
Info modified on:
16 Jul 2024, 11:03:34
Short summary description LG OLED65BX6LB TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
LG OLED65BX6LB, 165.1 cm (65"), 3840 x 2160 pixels, OLED, Smart TV, Wi-Fi, Black
Long summary description LG OLED65BX6LB TV 165.1 cm (65") 4K Ultra HD Smart TV Wi-Fi Black:
LG OLED65BX6LB. Display diagonal: 165.1 cm (65"), Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: OLED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S, DVB-S2, DVB-T, DVB-T2. Wi-Fi, Ethernet LAN. Product colour: Black