LG MU3M21.UE0 air conditioner Air conditioner outdoor unit

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
120113
Info modified on:
19 May 2018, 02:03:12
Short summary description LG MU3M21.UE0 air conditioner Air conditioner outdoor unit:
LG MU3M21.UE0, Air conditioner outdoor unit, Cooling, Heating, Ventilating, 7330 W, 7770 W, R410A, 2940 W
Long summary description LG MU3M21.UE0 air conditioner Air conditioner outdoor unit:
LG MU3M21.UE0. Type: Air conditioner outdoor unit, Air conditioner functions: Cooling, Heating, Ventilating, Cooling capacity in watts (max): 7330 W. Power consumption (cooling) (max): 2940 W, Power consumption (heating) (max): 2950 W, Power requirements: 240 V, 50 Hz. Indoor unit type: Wall-mountable. Outdoor unit noise level: 52 dB, Outdoor unit weight: 61 kg, Outdoor unit dimensions (WxDxH): 870 x 320 x 808 mm