LG M2752D-PZ LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
70219
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG M2752D-PZ LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
LG M2752D-PZ, 68.6 cm (27"), 1920 x 1080 pixels, Full HD, LED, 5 ms, Black
Long summary description LG M2752D-PZ LED display 68.6 cm (27") 1920 x 1080 pixels Full HD Black:
LG M2752D-PZ. Display diagonal: 68.6 cm (27"), Display resolution: 1920 x 1080 pixels, HD type: Full HD. Display: LED. Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 2.0. VESA mounting. Product colour: Black