LG M228WD computer monitor 55.9 cm (22") 1680 x 1050 pixels HD Black

https://images.icecat.biz/img/norm/high/1339586-4721.jpg
Brand:
Product name:
Product code:
Data-sheet quality:
created/standardized by Icecat
Product views:
194691
Info modified on:
31 May 2024, 09:34:40
Short summary description LG M228WD computer monitor 55.9 cm (22") 1680 x 1050 pixels HD Black:

LG M228WD, 55.9 cm (22"), 1680 x 1050 pixels, HD, 5 ms, Black

Long summary description LG M228WD computer monitor 55.9 cm (22") 1680 x 1050 pixels HD Black:

LG M228WD. Display diagonal: 55.9 cm (22"), Display resolution: 1680 x 1050 pixels, HD type: HD, Response time: 5 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 170°, Viewing angle, vertical: 170°. Product colour: Black

Embed the product datasheet into your content