LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh White

Brand:
Product family:
Product name:
Product code:
Category:
Data-sheet quality:
created/standardized by Icecat
Product views:
16836
Info modified on:
27 Feb 2024, 14:04:54
Short summary description LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh White:
LG Stylus 2 K520, 14.5 cm (5.7"), 1.5 GB, 16 GB, 13 MP, Android 6.0, White
Long summary description LG Stylus 2 K520 14.5 cm (5.7") Android 6.0 4G Micro-USB 1.5 GB 16 GB 3000 mAh White:
LG Stylus 2 K520. Display diagonal: 14.5 cm (5.7"), Display resolution: 1280 x 720 pixels. Processor frequency: 1.2 GHz, Processor family: Qualcomm Snapdragon, Processor model: MSM 8916. RAM capacity: 1.5 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. Operating system installed: Android 6.0. Battery capacity: 3000 mAh. Product colour: White. Weight: 145 g